Southwire Company, LLC Flexible Aluminum Conduit 55106301

Description
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55106301 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55106301
Flexible Aluminum Conduit 55106301
REDUCED WALL TYPE 25 FT 4 INCH INNER DIAMETER 4.36 TO 4.56 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 4 INCH TRADE SIZE 20 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
  • REDUCED WALL TYPE
  • 25 FT
  • 4 INCH INNER DIAMETER
  • 4.36 TO 4.56 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • COIL STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 20 INCH BENDING RADIUS
  • ALFLEX[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55106301
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type EMS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details