Southwire Company, LLC Flexible Liquidtight Nonmetallic Conduit 55094401

Description
FLEXIBLE TYPE RIGID PVC MATERIAL 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 6.5 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPATIBLE
Datasheet
Description
FLEXIBLE TYPE RIGID PVC MATERIAL 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 6.5 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 55094401 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Nonmetallic Conduit
55094401
Flexible Liquidtight Nonmetallic Conduit 55094401
FLEXIBLE TYPE RIGID PVC MATERIAL 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING COIL STANDARD PACKAGE 1 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 6.5 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPATIBLE
  • FLEXIBLE TYPE
  • RIGID PVC MATERIAL
  • 100 FT
  • 1.041 TO 1.066 INCH INNER DIAMETER
  • 1.29 TO 1.315 INCH OUTER DIAMETER
  • UL 1660, CSA APPROVAL
  • ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • B LFNC STYLE
  • CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 6.5 INCH BENDING RADIUS
  • ULTRATITE[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55094401
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500181-2 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details