Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55093504

Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 500 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE CB STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLUE JACKET COLOR 4.25 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPATIBLE
Datasheet
Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 500 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE CB STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLUE JACKET COLOR 4.25 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55093504 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55093504
Flexible Liquidtight Metallic Conduit 55093504
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 500 FT 0.82 TO 0.84 INCH INNER DIAMETER 1.03 TO 1.05 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING REEL STANDARD PACKAGE 3/4 INCH TRADE SIZE CB STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL BLUE JACKET COLOR 4.25 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[R] BRAND ROHS COMPATIBLE
  • FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 500 FT
  • 0.82 TO 0.84 INCH INNER DIAMETER
  • 1.03 TO 1.05 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • REEL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CB STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • THERMOPLASTIC JACKET MATERIAL
  • BLUE JACKET COLOR
  • 4.25 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN2[R] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55093504
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 0.5000 inch (12.7 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details