Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55093301

Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 200 FOOT 1.38 TO 1.41 INCH INNER DIAMETER 1.63 TO 1.66 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 80 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 16 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[TM] BRAND ROHS COMPLIANT
Datasheet
Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 200 FOOT 1.38 TO 1.41 INCH INNER DIAMETER 1.63 TO 1.66 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 80 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 16 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55093301 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55093301
Flexible Liquidtight Metallic Conduit 55093301
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 200 FOOT 1.38 TO 1.41 INCH INNER DIAMETER 1.63 TO 1.66 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 80 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 16 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN2[TM] BRAND ROHS COMPLIANT
  • FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 200 FOOT
  • 1.38 TO 1.41 INCH INNER DIAMETER
  • 1.63 TO 1.66 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • 80 POUND PER 100 FOOT WEIGHT
  • REEL STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • UL STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • THERMOPLASTIC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 16 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN2[TM] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55093301
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Cable Conduit - 2500182-6 - TE Connectivity
Specs
Size 1.42 inch (36.07 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details