Southwire Company, LLC Flexible Aluminum Conduit 55092605

Description
REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 32 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 32 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55092605 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55092605
Flexible Aluminum Conduit 55092605
REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 32 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ALFLEX[R] BRAND
  • REDUCED WALL TYPE
  • 25 FT
  • 25 LENGTH IN FT
  • 1.25 TO 1.3 INCH INNER DIAMETER
  • 1.55 TO 1.63 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 32 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • 1 1/4 TRADE SIZE IN INCH
  • 1 1/4 TRADE SIZE - FRACTIONAL
  • 8 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55092605
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details