Southwire Company, LLC Flexible Steel Conduit 55091707

Description
REDUCED WALL TYPE 600 FT 600 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 68 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 600 FT 600 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 68 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55091707 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55091707
Flexible Steel Conduit 55091707
REDUCED WALL TYPE 600 FT 600 LENGTH IN FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 68 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 600 FT
  • 600 LENGTH IN FT
  • 1.25 TO 1.3 INCH INNER DIAMETER
  • 1.55 TO 1.63 INCH OUTER DIAMETER
  • UL 1, CSA 22.2, CSA C22.1 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 68 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • 1 1/4 TRADE SIZE IN INCH
  • 1 1/4 TRADE SIZE - FRACTIONAL
  • 8 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55091707
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details