Southwire Company, LLC Flexible Steel Conduit 55091604

Description
REDUCED WALL TYPE 100 FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 1 INCH TRADE SIZE 6 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 100 FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 1 INCH TRADE SIZE 6 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55091604 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55091604
Flexible Steel Conduit 55091604
REDUCED WALL TYPE 100 FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD COIL STANDARD PACKAGE 1 INCH TRADE SIZE 6 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 100 FT
  • 1 TO 1.04 INCH INNER DIAMETER
  • 1.3 TO 1.38 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 6 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55091604
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Flexible
Conduit Type Flexible
View Details
Type EMCS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details