Southwire Company, LLC Flexible Steel Conduit 55091602

Description
REDUCED WALL TYPE 400 FOOT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 57 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 6 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet
Description
REDUCED WALL TYPE 400 FOOT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 57 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 6 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55091602 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55091602
Flexible Steel Conduit 55091602
REDUCED WALL TYPE 400 FOOT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 57 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 6 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
  • REDUCED WALL TYPE
  • 400 FOOT
  • 1 TO 1.04 INCH INNER DIAMETER
  • 1.3 TO 1.38 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 57 POUND PER 100 FOOT WEIGHT
  • REEL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 6 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55091602
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type ATX - Extreme Temperature Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details
Conduit - 8808304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details