Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55082401

Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 27 LB PER 100 FT WEIGHT CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 27 LB PER 100 FT WEIGHT CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55082401 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55082401
Flexible Liquidtight Metallic Conduit 55082401
FLEXIBLE TYPE HOT DIP GALVANIZED FINISH 0.484 TO 0.504 INCH INNER DIAMETER 0.69 TO 0.71 INCH OUTER DIAMETER UL 360, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 27 LB PER 100 FT WEIGHT CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE UL STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL THERMOPLASTIC JACKET MATERIAL GRAY JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • FLEXIBLE TYPE
  • HOT DIP GALVANIZED FINISH
  • 0.484 TO 0.504 INCH INNER DIAMETER
  • 0.69 TO 0.71 INCH OUTER DIAMETER
  • UL 360, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 350 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT, SWIMMING POOL, SPA, HOT TUB MOTOR APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • 27 LB PER 100 FT WEIGHT
  • CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • UL STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 3/8 TRADE SIZE IN INCH
  • 3/8 TRADE SIZE - FRACTIONAL
  • THERMOPLASTIC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 4 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55082401
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type ATXSS - High/Low Temp Stainless Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500181-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details