Southwire Company, LLC Flexible Aluminum Conduit 55082340

Description
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 12.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 12.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55082340 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55082340
Flexible Aluminum Conduit 55082340
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 12.5 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 5 INCH BENDING RADIUS ALFLEX[R] BRAND
  • REDUCED WALL TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 0.812 TO 0.835 INCH INNER DIAMETER
  • 1.045 TO 1.105 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 12.5 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • 5 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55082340
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Cable Conduit - 1-2500180-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 8808228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Type EMS - EMI/RFI Shielded Flexible Conduit -  - Electri-Flex Company
Specs
Material Bronze
Flexibility Flexible
Size 0.7500 inch (19.05 mm)
View Details