Southwire Company, LLC Flexible Aluminum Conduit 55082305

Description
REDUCED WALL TYPE 50 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 5 INCH BENDING RADIUS ALFLEX[TM] BRAND
Datasheet
Description
REDUCED WALL TYPE 50 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 5 INCH BENDING RADIUS ALFLEX[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55082305 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55082305
Flexible Aluminum Conduit 55082305
REDUCED WALL TYPE 50 FT 0.812 TO 0.835 INCH INNER DIAMETER 1.045 TO 1.105 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 3/4 INCH TRADE SIZE 5 INCH BENDING RADIUS ALFLEX[TM] BRAND
  • REDUCED WALL TYPE
  • 50 FT
  • 0.812 TO 0.835 INCH INNER DIAMETER
  • 1.045 TO 1.105 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • COIL STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 5 INCH BENDING RADIUS
  • ALFLEX[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55082305
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2796455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
Flexibility Flexible
Temperature Rating 32 to 185 F (0.0 to 85 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details