Southwire Company, LLC Flexible Aluminum Conduit 55082004

Description
REDUCED WALL TYPE 1000 FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE 2 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
REDUCED WALL TYPE 1000 FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE 2 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55082004 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55082004
Flexible Aluminum Conduit 55082004
REDUCED WALL TYPE 1000 FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION REEL STANDARD PACKAGE 3/8 INCH TRADE SIZE 2 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
  • REDUCED WALL TYPE
  • 1000 FT
  • 0.375 TO 0.393 INCH INNER DIAMETER
  • 0.56 TO 0.61 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • REEL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 2 INCH BENDING RADIUS
  • ALFLEX[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55082004
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.5 inch (38.1 mm)
Units English Size
View Details