Southwire Company, LLC Flexible Steel Conduit 55081806

Description
REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 27 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 27 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55081806 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55081806
Flexible Steel Conduit 55081806
REDUCED WALL TYPE 25 FT 25 LENGTH IN FT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 27 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 25 FT
  • 25 LENGTH IN FT
  • 0.625 TO 0.645 INCH INNER DIAMETER
  • 0.86 TO 0.92 INCH OUTER DIAMETER
  • UL 1, CSA 22.2, CSA C22.1 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 27 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • 4 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55081806
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1 inch (25.4 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details