Southwire Company, LLC Nonmetallic Sheathed Cable 55054201

Description
NM-B TYPE 1000 FT 1000 LENGTH IN FT 381 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 132 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, BLUE COLOR CODE YELLOW NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet
Description
NM-B TYPE 1000 FT 1000 LENGTH IN FT 381 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 132 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, BLUE COLOR CODE YELLOW NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonmetallic Sheathed Cable - 55054201 - Southwire Company, LLC
Carrollton, GA, USA
Nonmetallic Sheathed Cable
55054201
Nonmetallic Sheathed Cable 55054201
NM-B TYPE 1000 FT 1000 LENGTH IN FT 381 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 719 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 132 LB/MFT WEIGHT 4 CONDUCTOR(S) PVC INSULATION MATERIAL WITH GROUND WIRE 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, BLUE COLOR CODE YELLOW NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING 12 AWG GROUND CONDUCTOR SIZE ROMEX SIMPULL[R] BRAND
  • NM-B TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 381 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 719 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 132 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • WITH GROUND WIRE
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, BLUE COLOR CODE
  • YELLOW NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • 12 AWG GROUND CONDUCTOR SIZE
  • ROMEX SIMPULL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 55054201
Product Name Nonmetallic Sheathed Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data