Southwire Company, LLC Fixture Wire 517920506

Description
TFN/AWM TYPE 500 FT 0.093 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING BLUE JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51792 MODEL
Datasheet
Description
TFN/AWM TYPE 500 FT 0.093 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING BLUE JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51792 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 517920506 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
517920506
Fixture Wire 517920506
TFN/AWM TYPE 500 FT 0.093 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING BLUE JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51792 MODEL
  • TFN/AWM TYPE
  • 500 FT
  • 0.093 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 66, UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • BLUE JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.016 INCH
  • NYLON INSULATION THICKNESS 0.005 INCH
  • APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE
  • 51792 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 517920506
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0930 inch (2.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Electrode Wire - AS 826-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Conductor Pure Silver
North American 30 AWG
View Details