Southwire Company, LLC Fixture Wire 517920501

Description
TFN, AWM, NYLON TYPE 500 FT 0.093 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE SOLID STRANDING INSULATION THICKNESS 0.016 INCH APPLICATION LIGHTING FIXTURE
Datasheet
Description
TFN, AWM, NYLON TYPE 500 FT 0.093 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE SOLID STRANDING INSULATION THICKNESS 0.016 INCH APPLICATION LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 517920501 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
517920501
Fixture Wire 517920501
TFN, AWM, NYLON TYPE 500 FT 0.093 INCH OUTER DIAMETER SOLID BARE COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE WHITE COLOR CODE SPOOL PACKAGE TYPE SOLID STRANDING INSULATION THICKNESS 0.016 INCH APPLICATION LIGHTING FIXTURE
  • TFN, AWM, NYLON TYPE
  • 500 FT
  • 0.093 INCH OUTER DIAMETER
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • WHITE COLOR CODE
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • INSULATION THICKNESS 0.016 INCH
  • APPLICATION LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 517920501
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0930 inch (2.36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/2 Type C, Uncovered - 1410 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/2, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0580 to 0.1240 inch (1.47 to 3.15 mm)
View Details
Hook Up Wire - 1853916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Stranded Hookup Wire - CZ 1111 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details