Southwire Company, LLC Fixture Wire 517910505

Description
TFN/AWM TYPE 500 FT 0.082 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GREEN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51791 MODEL
Datasheet
Description
TFN/AWM TYPE 500 FT 0.082 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GREEN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51791 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 517910505 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
517910505
Fixture Wire 517910505
TFN/AWM TYPE 500 FT 0.082 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE SOLID STRANDING GREEN JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51791 MODEL
  • TFN/AWM TYPE
  • 500 FT
  • 0.082 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 66, UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • GREEN JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.016 INCH
  • NYLON INSULATION THICKNESS 0.005 INCH
  • APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE
  • 51791 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 517910505
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0820 inch (2.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details