Southwire Company, LLC Fixture Wire 510120903

Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE ORANGE COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet
Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE ORANGE COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 510120903 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
510120903
Fixture Wire 510120903
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.1 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE ORANGE COLOR CODE 26/30 STRANDS STRANDING LENGTH IN FT - UOM FT
  • TFFN TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.1 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • ORANGE COLOR CODE
  • 26/30 STRANDS STRANDING
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510120903
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
PVC Insulated Kinkless Test Lead Wire - 1870 - BRIM Electronics, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.0920 to 0.1250 inch (2.34 to 3.17 mm)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details