Southwire Company, LLC Fixture Wire 510110906

Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLUE COLOR CODE 16/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet
Description
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLUE COLOR CODE 16/30 STRANDS STRANDING LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 510110906 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
510110906
Fixture Wire 510110906
TFFN TYPE 2500 FT 2500 LENGTH IN FT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLUE COLOR CODE 16/30 STRANDS STRANDING LENGTH IN FT - UOM FT
  • TFFN TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.088 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLUE COLOR CODE
  • 16/30 STRANDS STRANDING
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510110906
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0880 inch (2.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details