Southwire Company, LLC Single Conductor Cable 510110512

Description
TFFN TYPE 500 FOOT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 7.5 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 16/30 -STRANDS STRANDING TAN INSULATION COLOR INSULATION THICKNESS 0.016 INCH APPLICATION FIXTURE WIRE, EQUIPMENT AND LEAD WIRE
Datasheet
Description
TFFN TYPE 500 FOOT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 7.5 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 16/30 -STRANDS STRANDING TAN INSULATION COLOR INSULATION THICKNESS 0.016 INCH APPLICATION FIXTURE WIRE, EQUIPMENT AND LEAD WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 510110512 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
510110512
Single Conductor Cable 510110512
TFFN TYPE 500 FOOT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 7.5 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 16/30 -STRANDS STRANDING TAN INSULATION COLOR INSULATION THICKNESS 0.016 INCH APPLICATION FIXTURE WIRE, EQUIPMENT AND LEAD WIRE
  • TFFN TYPE
  • 500 FOOT
  • 0.088 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 66, CSA C22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 7.5 POUND PER 1000 FOOT WEIGHT
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 -STRANDS STRANDING
  • TAN INSULATION COLOR
  • INSULATION THICKNESS 0.016 INCH
  • APPLICATION FIXTURE WIRE, EQUIPMENT AND LEAD WIRE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510110512
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0880 inch (2.24 mm)
Wire Weight 0.0075 lbs/ft (0.0112 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0603813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details