Southwire Company, LLC Fixture Wire 510110504

Description
TFFN/AWM TYPE 500 FT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51011 MODEL
Datasheet
Description
TFFN/AWM TYPE 500 FT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51011 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 510110504 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
510110504
Fixture Wire 510110504
TFFN/AWM TYPE 500 FT 0.088 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 66, UL, CSA C22.2 APPROVAL 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT INSULATION THICKNESS 0.016 INCH NYLON INSULATION THICKNESS 0.005 INCH APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE 51011 MODEL
  • TFFN/AWM TYPE
  • 500 FT
  • 0.088 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 66, UL, CSA C22.2 APPROVAL
  • 600 V (TFFN), 1000 V (AWM 1452) VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • RED JACKET COLOR
  • ROHS COMPLIANT
  • INSULATION THICKNESS 0.016 INCH
  • NYLON INSULATION THICKNESS 0.005 INCH
  • APPLICATION FIXTURE WIRE, LIGHT FIXTURE, EQUIPMENT AND LEAD WIRE
  • 51011 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 510110504
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0880 inch (2.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Conductor Pure Gold
North American 32 AWG
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 065023-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers