Southwire Company, LLC Portable Cord 49908703

Description
SPT-1 TYPE 500 FT 500 LENGTH IN FT 0.105 INCH X 0.198 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL LAMP, RADIO, JUKE BOX APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet
Description
SPT-1 TYPE 500 FT 500 LENGTH IN FT 0.105 INCH X 0.198 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL LAMP, RADIO, JUKE BOX APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Portable Cord
49908703
Portable Cord 49908703
SPT-1 TYPE 500 FT 500 LENGTH IN FT 0.105 INCH X 0.198 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA APPROVAL LAMP, RADIO, JUKE BOX APPLICATION 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BROWN JACKET COLOR SOUTHWIRE[R] BRAND
  • SPT-1 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.105 INCH X 0.198 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA APPROVAL
  • LAMP, RADIO, JUKE BOX APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • BROWN JACKET COLOR
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 49908703
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details