Southwire Company, LLC Equipment Wire 411050505

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.179 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 44 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 40.6 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 104/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41105 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.179 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 44 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 40.6 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 104/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41105 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411050505 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411050505
Equipment Wire 411050505
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.179 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 44 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 40.6 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 104/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41105 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 500 FT
  • 0.179 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 44 AMPERE CURRENT RATING
  • -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 40.6 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 104/30 STRANDS STRANDING
  • GREEN JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41105 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411050505
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1790 inch (4.55 mm)
Wire Weight 0.0406 lbs/ft (0.0604 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details