Southwire Company, LLC Equipment Wire 411040906

Description
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.156 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 29 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 65/30 STRANDS STRANDING BLUE JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
Datasheet
Description
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.156 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 29 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 65/30 STRANDS STRANDING BLUE JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411040906 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411040906
Equipment Wire 411040906
MTW VW-1 TYPE 2500 FT 2500 LENGTH IN FT 0.156 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 29 LB/MFT WEIGHT PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE 65/30 STRANDS STRANDING BLUE JACKET COLOR APPLICABLE STANDARD NEC, OSHA LENGTH IN FT - UOM FT
  • MTW VW-1 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.156 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • 29 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • 65/30 STRANDS STRANDING
  • BLUE JACKET COLOR
  • APPLICABLE STANDARD NEC, OSHA
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411040906
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1560 inch (3.96 mm)
Wire Weight 0.0290 lbs/ft (0.0432 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 165233-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details