Southwire Company, LLC Equipment Wire 411030504

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.136 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 22 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 18.4 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 41/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41103 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.136 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 22 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 18.4 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 41/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41103 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411030504 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411030504
Equipment Wire 411030504
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.136 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 22 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 18.4 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 41/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41103 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 500 FT
  • 0.136 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 18.4 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • RED JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41103 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411030504
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1360 inch (3.45 mm)
Wire Weight 0.0184 lbs/ft (0.0274 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 169-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0070 inch (0.1778 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Brimflyx™ Ultra-flexible Wire - 1250 - BRIM Electronics, Inc.
Specs
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
Wire Insulation Polyvinyl Chloride
View Details