Southwire Company, LLC Equipment Wire 411020504

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 14 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 13.2 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41102 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 14 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 13.2 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41102 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411020504 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411020504
Equipment Wire 411020504
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.12 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 14 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 13.2 LB/MFT WEIGHT PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 26/30 STRANDS STRANDING RED JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41102 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 500 FT
  • 0.12 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 14 AMPERE CURRENT RATING
  • -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 13.2 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • RED JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41102 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411020504
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Wire Weight 0.0132 lbs/ft (0.0196 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 155-34 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1225869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details