Southwire Company, LLC Equipment Wire 411010566

Description
MTW, UL AWM 1028/1231/1344 TYPE 500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 9 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POWDER BLUE COLOR CODE 16/30 STRANDS STRANDING APPLICABLE STANDARD ASTM B174, NEC, OSHA LENGTH IN FT - UOM FT
Datasheet
Description
MTW, UL AWM 1028/1231/1344 TYPE 500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 9 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POWDER BLUE COLOR CODE 16/30 STRANDS STRANDING APPLICABLE STANDARD ASTM B174, NEC, OSHA LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411010566 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411010566
Equipment Wire 411010566
MTW, UL AWM 1028/1231/1344 TYPE 500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL 600 V (UL) VOLTAGE RATING 9 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE POWDER BLUE COLOR CODE 16/30 STRANDS STRANDING APPLICABLE STANDARD ASTM B174, NEC, OSHA LENGTH IN FT - UOM FT
  • MTW, UL AWM 1028/1231/1344 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.108 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, CSA C22.2, NFPA 70, NFPA 79 APPROVAL
  • 600 V (UL) VOLTAGE RATING
  • 9 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • POWDER BLUE COLOR CODE
  • 16/30 STRANDS STRANDING
  • APPLICABLE STANDARD ASTM B174, NEC, OSHA
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411010566
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Weight 0.0090 lbs/ft (0.0134 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
X-high™ High Temperature Lead Wires, Shielded - 2105 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1770 to 0.1920 inch (4.5 to 4.88 mm)
View Details
Hook Up Wire - 149114-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details