Southwire Company, LLC Equipment Wire 411010501

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 10 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 9.4 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41101 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 10 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 9.4 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411010501 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411010501
Equipment Wire 411010501
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 10 AMPERE CURRENT RATING -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 9.4 LB/MFT WEIGHT PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 16/30 STRANDS STRANDING WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41101 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 500 FT
  • 0.108 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 758, UL 1063, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • -20 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 9.4 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411010501
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Weight 0.0094 lbs/ft (0.0140 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details