Southwire Company, LLC Single Conductor Cable 37115301

Description
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 171 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 40 LB/MFT WEIGHT XLPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 171 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 40 LB/MFT WEIGHT XLPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 37115301 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
37115301
Single Conductor Cable 37115301
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 171 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 40 LB/MFT WEIGHT XLPE INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING YELLOW INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • XHHW-2, SIS TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 171 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 40 LB/MFT WEIGHT
  • XLPE INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • YELLOW INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 37115301
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1710 inch (4.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details