Southwire Company, LLC Single Conductor Cable 37108801

Description
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 147 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT XLPE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING BROWN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 147 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT XLPE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING BROWN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 37108801 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
37108801
Single Conductor Cable 37108801
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 147 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 26 LB/MFT WEIGHT XLPE INSULATION MATERIAL 12 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING BROWN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • XHHW-2, SIS TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 147 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 26 LB/MFT WEIGHT
  • XLPE INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • BROWN INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 37108801
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1470 inch (3.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Insulated Silicone Bronze Aerial Wire - 1321 - BRIM Electronics, Inc.
Specs
Nominal Diameter 0.1200 inch (3.05 mm)
Rated Temperature 105 C (221 F)
Wire Conductor Silicone Bronze
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - AS 169-33 - Cooner Wire Company
Specs
Nominal Diameter 0.0100 inch (0.2540 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details