Southwire Company, LLC Single Conductor Cable 37094001

Description
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 18 LB/MFT WEIGHT XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING BLUE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 18 LB/MFT WEIGHT XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING BLUE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 37094001 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
37094001
Single Conductor Cable 37094001
XHHW-2, SIS TYPE 2500 FT 2500 LENGTH IN FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 18 LB/MFT WEIGHT XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 7 STRANDS STRANDING BLUE INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • XHHW-2, SIS TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 130 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 18 LB/MFT WEIGHT
  • XLPE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • BLUE INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 37094001
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1300 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details