Southwire Company, LLC Single Conductor Cable 37092472

Description
XHHW-2, SIS TYPE 500 FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 7 STRANDS STRANDING WHITE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet
Description
XHHW-2, SIS TYPE 500 FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 7 STRANDS STRANDING WHITE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 37092472 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
37092472
Single Conductor Cable 37092472
XHHW-2, SIS TYPE 500 FT 130 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 7 STRANDS STRANDING WHITE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
  • XHHW-2, SIS TYPE
  • 500 FT
  • 130 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • SPOOL/CARTON PACKAGE TYPE
  • 7 STRANDS STRANDING
  • WHITE INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 37092472
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details
Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Extra Flexible PVC Lead Wire - NEF 28-6546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature 105 C (221 F)
View Details