Southwire Company, LLC Single Conductor Cable 27841605

Description
XHHW-2 TYPE 2500 FT 1068 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 385 AMPERE (75 DEG C), 435 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 750 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 58 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Description
XHHW-2 TYPE 2500 FT 1068 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 385 AMPERE (75 DEG C), 435 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 750 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 58 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Single Conductor Cable
27841605
Single Conductor Cable 27841605
XHHW-2 TYPE 2500 FT 1068 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 385 AMPERE (75 DEG C), 435 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 750 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 58 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • XHHW-2 TYPE
  • 2500 FT
  • 1068 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 320 AMPERE (60 DEG C), 385 AMPERE (75 DEG C), 435 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 750 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 58 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27841605
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details
Hook Up Wire - 1853971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details