Southwire Company, LLC Single Conductor Cable 27839002

Description
XHHW-2 TYPE 2500 FT 973 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 285 AMPERE (60 DEG C), 340 AMPERE (75 DEG C), 385 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 58 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Description
XHHW-2 TYPE 2500 FT 973 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 285 AMPERE (60 DEG C), 340 AMPERE (75 DEG C), 385 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 58 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Single Conductor Cable
27839002
Single Conductor Cable 27839002
XHHW-2 TYPE 2500 FT 973 MIL OUTER DIAMETER ALUMINUM ALLOY CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 285 AMPERE (60 DEG C), 340 AMPERE (75 DEG C), 385 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 600 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 58 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • XHHW-2 TYPE
  • 2500 FT
  • 973 MIL OUTER DIAMETER
  • ALUMINUM ALLOY CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 285 AMPERE (60 DEG C), 340 AMPERE (75 DEG C), 385 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 600 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 58 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27839002
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 767-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details