Southwire Company, LLC Fixture Wire 27041301

Description
TFFN, MTW/AWM TYPE 500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 26 STRANDS STRANDING PURPLE JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 26 STRANDS STRANDING PURPLE JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27041301 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27041301
Fixture Wire 27041301
TFFN, MTW/AWM TYPE 500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 26 STRANDS STRANDING PURPLE JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 500 FT
  • 99 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SPOOL/CARTON PACKAGE TYPE
  • 26 STRANDS STRANDING
  • PURPLE JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27041301
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0990 inch (2.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 30-2544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature 105 C (221 F)
View Details