Southwire Company, LLC Fixture Wire 27036305

Description
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27036305 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27036305
Fixture Wire 27036305
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 2500 FT
  • 99 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 26 STRANDS STRANDING
  • GREEN JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27036305
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0990 inch (2.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-18 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
PTFE Wire, UL 1180 - 1740 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0530 to 0.0880 inch (1.35 to 2.24 mm)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details