Southwire Company, LLC Fixture Wire 27034805

Description
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING RED JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING RED JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27034805 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27034805
Fixture Wire 27034805
TFFN, MTW/AWM TYPE 2500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 26 STRANDS STRANDING RED JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 2500 FT
  • 99 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 26 STRANDS STRANDING
  • RED JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27034805
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0990 inch (2.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 768-744 - Cooner Wire Company
Specs
Nominal Diameter 0.0085 inch (0.2159 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details
Lead Wire, MIL-W-16878/4 Type E - 1710 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/4, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0300 to 0.1340 inch (0.7620 to 3.4 mm)
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details