Southwire Company, LLC Fixture Wire 27026402

Description
TFFN, MTW/AWM TYPE 30000 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE DRUM PACKAGE TYPE 16 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 30000 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE DRUM PACKAGE TYPE 16 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27026402 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27026402
Fixture Wire 27026402
TFFN, MTW/AWM TYPE 30000 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE DRUM PACKAGE TYPE 16 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 30000 FT
  • 85 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • DRUM PACKAGE TYPE
  • 16 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27026402
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0850 inch (2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Hook Up Wire - 139076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Ultra-Flexible PVC Lead Wire - NUF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details