Southwire Company, LLC Fixture Wire 27024901

Description
TFFN, MTW/AWM TYPE 500 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING BLUE JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 500 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING BLUE JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27024901 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27024901
Fixture Wire 27024901
TFFN, MTW/AWM TYPE 500 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING BLUE JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 500 FT
  • 85 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL/CARTON PACKAGE TYPE
  • 16 STRANDS STRANDING
  • BLUE JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27024901
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0850 inch (2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - AS 765-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details