Southwire Company, LLC Fixture Wire 27023105

Description
TFFN, MTW/AWM TYPE 2500 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 16 STRANDS STRANDING RED JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 2500 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 16 STRANDS STRANDING RED JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 27023105 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
27023105
Fixture Wire 27023105
TFFN, MTW/AWM TYPE 2500 FT 85 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 16 STRANDS STRANDING RED JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 2500 FT
  • 85 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 16 STRANDS STRANDING
  • RED JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 6 AMPERE (TFFN), 7 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 27023105
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0850 inch (2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 765-50 - Cooner Wire Company
Specs
Nominal Diameter 1.00E-3 inch (0.0254 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 043921-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details