Southwire Company, LLC Fixture Wire 26982906

Description
TFN, AWM TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE
Datasheet
Description
TFN, AWM TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 26982906 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
26982906
Fixture Wire 26982906
TFN, AWM TYPE 500 FT 78 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE SOLID STRANDING YELLOW JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 6 AMPERE
  • TFN, AWM TYPE
  • 500 FT
  • 78 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL/CARTON PACKAGE TYPE
  • SOLID STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 6 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 26982906
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Electrode Wire - AS 169-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0040 inch (0.1016 mm)
Wire Insulation Teflon
Wire Conductor Platinum Iridium
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details