Southwire Company, LLC In-Line Cord Set 26020008-6

Description
2 FT UL, CSA APPROVAL 12/3 SEOW CORD TYPE 3 OUTLET(S) 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE
Description
2 FT UL, CSA APPROVAL 12/3 SEOW CORD TYPE 3 OUTLET(S) 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
In-Line Cord Set
26020008-6
In-Line Cord Set 26020008-6
2 FT UL, CSA APPROVAL 12/3 SEOW CORD TYPE 3 OUTLET(S) 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE
  • 2 FT
  • UL, CSA APPROVAL
  • 12/3 SEOW CORD TYPE
  • 3 OUTLET(S)
  • 120 V 15 AMPERE 50/60 HZ OUTLET RATING
  • NEMA 5-15P PLUG RATING
  • MANUAL POWER OUT RESET
  • SHOCKSHIELD[R] BRAND
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 26020008-6
Product Name In-Line Cord Set
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Twisted Pair Cable - 148025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details