Southwire Company, LLC In-Line Cord Set 26020002-6

Description
2 FT UL, CSA APPROVAL 14/3 CORD TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, HIGH PRESSURE SPRAYER WASHERS, DRAIN SNAKES, PUMPS, INDUSTRIAL APPLIANCES
Description
2 FT UL, CSA APPROVAL 14/3 CORD TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, HIGH PRESSURE SPRAYER WASHERS, DRAIN SNAKES, PUMPS, INDUSTRIAL APPLIANCES

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
In-Line Cord Set
26020002-6
In-Line Cord Set 26020002-6
2 FT UL, CSA APPROVAL 14/3 CORD TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, HIGH PRESSURE SPRAYER WASHERS, DRAIN SNAKES, PUMPS, INDUSTRIAL APPLIANCES
  • 2 FT
  • UL, CSA APPROVAL
  • 14/3 CORD TYPE
  • 120 V 15 AMPERE 50/60 HZ OUTLET RATING
  • NEMA 5-15P PLUG RATING
  • MANUAL POWER OUT RESET
  • SHOCKSHIELD[R] BRAND
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICATION CONSTRUCTION SITES, HIGH PRESSURE SPRAYER WASHERS, DRAIN SNAKES, PUMPS, INDUSTRIAL APPLIANCES
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 26020002-6
Product Name In-Line Cord Set
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 636-1SSF - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Stainless Steel
View Details
Twisted Pair & Multicore Data Cable - 534204 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -10 to 80 C (14 to 176 F)
International 0.0900 mm2
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Power Cable - 058808-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details