Southwire Company, LLC Single Conductor Cable 20510412

Description
THHN, THWN-2, MTW TYPE 5000 FT 5000 LENGTH IN FT 730 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1012 LB/MFT WEIGHT PVC INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN-2, MTW TYPE 5000 FT 5000 LENGTH IN FT 730 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1012 LB/MFT WEIGHT PVC INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20510412 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20510412
Single Conductor Cable 20510412
THHN, THWN-2, MTW TYPE 5000 FT 5000 LENGTH IN FT 730 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 1012 LB/MFT WEIGHT PVC INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN-2, MTW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 730 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1012 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 300 KCMIL CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20510412
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.7300 inch (18.54 mm)
Wire Weight 1.01 lbs/ft (1.51 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details