Southwire Company, LLC Single Conductor Cable 20509613

Description
THHN, THWN-2, MTW TYPE 1500 FT 694 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 215 AMPERE (60 DEG C), 255 AMPERE (75 DEG C), 290 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN-2, MTW TYPE 1500 FT 694 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 215 AMPERE (60 DEG C), 255 AMPERE (75 DEG C), 290 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20509613 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20509613
Single Conductor Cable 20509613
THHN, THWN-2, MTW TYPE 1500 FT 694 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 215 AMPERE (60 DEG C), 255 AMPERE (75 DEG C), 290 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 250 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN-2, MTW TYPE
  • 1500 FT
  • 694 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 215 AMPERE (60 DEG C), 255 AMPERE (75 DEG C), 290 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 250 KCMIL CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20509613
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.6940 inch (17.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 139206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details