Southwire Company, LLC Single Conductor Cable 20505401

Description
THHN/THWN-2/MTW TYPE 1000 FOOT 474 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 125 AMP (60 DEG C), 150 AMP (75 DEG C), 170 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 372 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet
Description
THHN/THWN-2/MTW TYPE 1000 FOOT 474 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 125 AMP (60 DEG C), 150 AMP (75 DEG C), 170 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 372 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 20505401 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
20505401
Single Conductor Cable 20505401
THHN/THWN-2/MTW TYPE 1000 FOOT 474 MIL OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VOLT VOLTAGE RATING 125 AMP (60 DEG C), 150 AMP (75 DEG C), 170 AMP (90 DEG C) CURRENT RATING 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING 372 POUND PER 1000 FOOT WEIGHT PVC INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL 19-STRANDS STRANDING BLACK INSULATION COLOR SIMPULL THHN[R] BRAND ROHS/REACH COMPLIANT NUMBER OF CONDUCTOR 1 JACKET THICKNESS 7 MIL INSULATION THICKNESS 50 MIL APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
  • THHN/THWN-2/MTW TYPE
  • 1000 FOOT
  • 474 MIL OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 125 AMP (60 DEG C), 150 AMP (75 DEG C), 170 AMP (90 DEG C) CURRENT RATING
  • 60 DEG C (WET), 90 DEG C (WET/DRY), 75 DEG C (WET/DRY) TEMPERATURE RATING
  • 372 POUND PER 1000 FOOT WEIGHT
  • PVC INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • 19-STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL THHN[R] BRAND
  • ROHS/REACH COMPLIANT
  • NUMBER OF CONDUCTOR 1
  • JACKET THICKNESS 7 MIL
  • INSULATION THICKNESS 50 MIL
  • APPLICABLE STANDARD NEMA WC70/ICEA S-95-658, FEDERAL SPECIFICATION A-A-59544, NFPA 70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 20505401
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.4740 inch (12.04 mm)
Wire Weight 0.3720 lbs/ft (0.5536 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Lead Wire, MIL-W-16878/17 Type BN, Nylon Jacket - 1405N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/17, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0320 to 0.0999 inch (0.8128 to 2.54 mm)
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Stranded Hookup Wire - CZ 1111 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0150 inch (0.3810 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details