Southwire Company, LLC In-Line Cord Set 14880023-6

Description
2 FT UL, CSA APPROVAL 12/3 SJEOW CORD TYPE 3 OUTLET(S) RIGHT ANGLE GFCI PLUG TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE
Description
2 FT UL, CSA APPROVAL 12/3 SJEOW CORD TYPE 3 OUTLET(S) RIGHT ANGLE GFCI PLUG TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
In-Line Cord Set
14880023-6
In-Line Cord Set 14880023-6
2 FT UL, CSA APPROVAL 12/3 SJEOW CORD TYPE 3 OUTLET(S) RIGHT ANGLE GFCI PLUG TYPE 120 V 15 AMPERE 50/60 HZ OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET SHOCKSHIELD[R] BRAND OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE
  • 2 FT
  • UL, CSA APPROVAL
  • 12/3 SJEOW CORD TYPE
  • 3 OUTLET(S)
  • RIGHT ANGLE GFCI PLUG TYPE
  • 120 V 15 AMPERE 50/60 HZ OUTLET RATING
  • NEMA 5-15P PLUG RATING
  • MANUAL POWER OUT RESET
  • SHOCKSHIELD[R] BRAND
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICATION CONSTRUCTION SITES, SAWS AND DRILLS, PORTABLE ELECTRIC POWER TOOLS, MULTIPLE TOOLS USE
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 14880023-6
Product Name In-Line Cord Set
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
NEWtuf® Reinforced Silicone Rubber Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Standards / Certifications FDA, USP, ISO 10993 Biocompatibility
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Twisted Pair & Multicore Data Cable - 349688 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details