Southwire Company, LLC Single Conductor Cable 11599808

Description
THHN, THWN, AWM TYPE 100 FT 100 LENGTH IN FT 150 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 36 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN, AWM TYPE 100 FT 100 LENGTH IN FT 150 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 36 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11599808 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11599808
Single Conductor Cable 11599808
THHN, THWN, AWM TYPE 100 FT 100 LENGTH IN FT 150 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 36 LB/MFT WEIGHT PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING GREEN INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN, AWM TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 150 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 36 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • GREEN INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11599808
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1500 inch (3.81 mm)
Wire Weight 0.0360 lbs/ft (0.0536 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0410 to 0.0820 inch (1.04 to 2.08 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Miniature Electrode Wire - CW 5263-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Conductor Pure Gold
North American 36 AWG
View Details