Southwire Company, LLC Single Conductor Cable 11587316

Description
THHN, THWN, AWM TYPE 16000 FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN, AWM TYPE 16000 FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11587316 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11587316
Single Conductor Cable 11587316
THHN, THWN, AWM TYPE 16000 FT 119 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL DRUM PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN, AWM TYPE
  • 16000 FT
  • 119 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • DRUM PACKAGE TYPE
  • SOLID STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11587316
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1190 inch (3.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1526013001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 22 AWG
View Details
Stranded Hookup Wire - CZ 1103 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Glass Braided Jacket - 1420B - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1440 inch (1.9 to 3.66 mm)
View Details