Southwire Company, LLC Single Conductor Cable 11579057

Description
THHN, THWN, AWM TYPE 500 FT 500 LENGTH IN FT 102 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 15 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
THHN, THWN, AWM TYPE 500 FT 500 LENGTH IN FT 102 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 15 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11579057 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11579057
Single Conductor Cable 11579057
THHN, THWN, AWM TYPE 500 FT 500 LENGTH IN FT 102 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL 600 V VOLTAGE RATING 15 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 15 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • THHN, THWN, AWM TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 102 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1063, UL 1581, UL (CANADA AND US), CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 15 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • BLACK INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11579057
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1020 inch (2.59 mm)
Wire Weight 0.0150 lbs/ft (0.0223 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Electrode Wire - AS 172-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details